IEC - International Electrotechnical Commission - ISO 1858:1977
Information processing - General purpose hubs and reels, with 76 mm (3 in) centrehole, for magnetic tape used in interchange instrumentation applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1977 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Magnetic tapes): | 35.220.22 |
abstract:
Includes the dimensions of general purpose hubs and reels, with 76-mm (3 in) centrehole, designed for use with magnetic tape in interchange instrukentation applications.
Document History
ISO 1858:1977
February 1, 1977
Information processing - General purpose hubs and reels, with 76 mm (3 in) centrehole, for magnetic tape used in interchange instrumentation applications
Includes the dimensions of general purpose hubs and reels, with 76-mm (3 in) centrehole, designed for use with magnetic tape in interchange instrukentation applications.