IEC - International Electrotechnical Commission - IEC 60404-16:2018
Magnetic materials - Part 16: Methods of measurement of the magnetic properties of Fe-based amorphous strip by means of a single sheet tester
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 March 2018 |
| Status: | published |
| Page Count: | 53 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Magnetic materials): | 29.030 |
abstract:
IEC 60404-16:2018 is applicable to Fe-based amorphous strips specified in IEC 60404-8-11 for the measurement of AC magnetic properties at frequencies up to 400 Hz.
The object of this part is... View More
Document History
November 29, 2018
Corrigendum 1 - Magnetic materials - Part 16: Methods of measurement of the magnetic properties of Fe-based amorphous strip by means of a single sheet tester
A description is not available for this item.
IEC 60404-16:2018
March 8, 2018
Magnetic materials - Part 16: Methods of measurement of the magnetic properties of Fe-based amorphous strip by means of a single sheet tester
IEC 60404-16:2018 is applicable to Fe-based amorphous strips specified in IEC 60404-8-11 for the measurement of AC magnetic properties at frequencies up to 400 Hz. The object of this part is to...