IEC - International Electrotechnical Commission - ISO 3802:1976
Information processing - General purpose reels with 8 mm (5/16 in) centre hole for magnetic tape for interchange instrumentation applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 October 1976 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Magnetic tapes): | 35.220.22 |
abstract:
Specifies the dimensions of general-purpose reels with 8 mm (5/16 in) centre hole designed for use with magnetic tape in interchange instrumentation application.
Document History
ISO 3802:1976
October 1, 1976
Information processing - General purpose reels with 8 mm (5/16 in) centre hole for magnetic tape for interchange instrumentation applications
Specifies the dimensions of general-purpose reels with 8 mm (5/16 in) centre hole designed for use with magnetic tape in interchange instrumentation application.