IEC - International Electrotechnical Commission - IEC 61804-2:2018
Function blocks (FB) for process control and electronic device description language (EDDL) - Part 2: Specification of FB concept
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 January 2018 |
| Status: | published |
| Page Count: | 152 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
IEC 61804-2:2018 specifies FB (function blocks) by using the result of a harmonization work as regards several elements.
a) The device model which defines the components of an IEC 61804-2... View More
Document History
IEC 61804-2:2018
January 10, 2018
Function blocks (FB) for process control and electronic device description language (EDDL) - Part 2: Specification of FB concept
IEC 61804-2:2018 specifies FB (function blocks) by using the result of a harmonization work as regards several elements. a) The device model which defines the components of an IEC 61804-2 conformant...
September 12, 2006
Function blocks (FB) for process control - Part 2: Specification of FB concept
IEC 61804-2:2006 Specifies FB (Function Bloks) by using the result of harmonization work as regards several elements: - the device model which defines the components of an IEC 61804-2 conformant...
May 14, 2004
Function blocks (FB) for process control - Part 2: Specification of FB concept and Electronic Device Description Language (EDDL)
is applicable to Function Blocks (FB) for process control and specifies the Electronic Device Description Language (EDDL), specifies FB by using the result of harmonization work as regards several...