IEC - International Electrotechnical Commission - ISO 7297:1985
Information processing - Magnetic disk for data storage devices - 96 000 flux transitions per track, 200 mm (7.9 in) outer diameter, 63,5 mm (2.5 in) inner diameter
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 March 1985 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Lays down mechanical, physical and magnetic characteristics of a lubricated magnetic disk, having a 200 mm (7.9 in) outer diameter and 63.5 mm (2,5 in) inner diameter, intended for mounting in... View More
Document History
ISO 7297:1985
March 8, 1985
Information processing - Magnetic disk for data storage devices - 96 000 flux transitions per track, 200 mm (7.9 in) outer diameter, 63,5 mm (2.5 in) inner diameter
Lays down mechanical, physical and magnetic characteristics of a lubricated magnetic disk, having a 200 mm (7.9 in) outer diameter and 63.5 mm (2,5 in) inner diameter, intended for mounting in data...