IEC - International Electrotechnical Commission - ISO/IEC 14763-4:2018
Information technology - Implementation and operation of customer premises cabling - Part 4: Measurement of end-to-end (E2E) links
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2018 |
| Status: | revised |
| Page Count: | 8 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14763-4:2018(E) specifies the measurement at frequencies of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors... View More
Document History
September 13, 2022
Corrigendum 1 - Information technology - Implementation and operation of customer premises cabling - Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
A description is not available for this item.
March 22, 2021
Information technology - Implementation and operation of customer premises cabling - Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
ISO/IEC 14763-4:2021 (E) specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F,...
ISO/IEC 14763-4:2018
February 27, 2018
Information technology - Implementation and operation of customer premises cabling - Part 4: Measurement of end-to-end (E2E) links
ISO/IEC 14763-4:2018(E) specifies the measurement at frequencies of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors...