IEC - International Electrotechnical Commission - ISO 2775:1977
Office machines and printing machines used for information processing - Widths of one-time paper or plastic printing ribbons and marking to indicate the end of the ribbons
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 February 1977 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Office machines): | 35.260 |
abstract:
Includes the principal widths to be retained for narrow one-time paper or plastic printing ribbons (19 mm width and less) intended for office machines and printing machines used for information... View More
Document History
ISO 2775:1977
February 3, 1977
Office machines and printing machines used for information processing - Widths of one-time paper or plastic printing ribbons and marking to indicate the end of the ribbons
Includes the principal widths to be retained for narrow one-time paper or plastic printing ribbons (19 mm width and less) intended for office machines and printing machines used for information...