IEC - International Electrotechnical Commission - ISO 1860:1986
Information processing - Precision reels for magnetic tape used in interchange instrumentation applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 July 1986 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Magnetic tapes): | 35.220.22 |
abstract:
Includes the recorder/reproducer interface or envelope requirements for metal- and glass-flanged precision reels with 76 mm (3 in) centrehole, for magnetic tape used in interchange instrumentation... View More
Document History
ISO 1860:1986
July 4, 1986
Information processing - Precision reels for magnetic tape used in interchange instrumentation applications
Includes the recorder/reproducer interface or envelope requirements for metal- and glass-flanged precision reels with 76 mm (3 in) centrehole, for magnetic tape used in interchange instrumentation...