IEC - International Electrotechnical Commission - IEC 61196-6-3:2018
Coaxial communication cables - Part 6-3: Detail specification for type 75-5 CATV drop cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2018 |
| Status: | revised |
| Page Count: | 12 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-6-3:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution... View More
Document History
May 27, 2020
Coaxial communication cables - Part 6-3: Detail specification for 75-5 type CATV drop cables
IEC 61196-6-3:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 27, 2020
Coaxial communication cables - Part 6-3: Detail specification for 75-5 type CATV drop cables
IEC 61196-6-3:2020 is available as IEC 61196-6-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61196-6-3:2018
January 12, 2018
Coaxial communication cables - Part 6-3: Detail specification for type 75-5 CATV drop cables
IEC 61196-6-3:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...