IEC - International Electrotechnical Commission - IEC 62930:2017
Electric cables for photovoltaic systems with a voltage rating of 1,5 kV DC
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2017 |
| Status: | published |
| Page Count: | 27 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Solar energy engineering): | 27.160 |
abstract:
IEC 62930:2017(E) applies to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (DC) side of photovoltaic systems, with a... View More
Document History
IEC 62930:2017
December 13, 2017
Electric cables for photovoltaic systems with a voltage rating of 1,5 kV DC
IEC 62930:2017(E) applies to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (DC) side of photovoltaic systems, with a rated...