IEC - International Electrotechnical Commission - IEC 61754-7-2:2017
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-2: Type MPO connector family - Two fibre rows
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2017 |
| Status: | published |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61754-7-2:2017 defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres. This first edition of IEC 61754-7-2, along with the first edition of IEC... View More
Document History
IEC 61754-7-2:2017
December 13, 2017
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-2: Type MPO connector family - Two fibre rows
IEC 61754-7-2:2017 defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres. This first edition of IEC 61754-7-2, along with the first edition of IEC...