IEC - International Electrotechnical Commission - ISO/IEC 14776-154:2017

Information technology - Small computer system interface (SCSI) - Part 154: Serial Attached SCSI - 3 (SAS-3)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2017
Status: published
Page Count: 326
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 14776-154:2017(E) This document specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical... View More

Document History

ISO/IEC 14776-154:2017
December 14, 2017
Information technology - Small computer system interface (SCSI) - Part 154: Serial Attached SCSI - 3 (SAS-3)
ISO/IEC 14776-154:2017(E) This document specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical interconnect....
Advertisement