IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.15.3d/D4, May 2017
IEEE Approved Draft Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment for a 100 Gb/s wireless switched point-to-point physical layer
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page(s): | 1 - 52 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-1-5044-4097-4 |
Standard:
This amendment defines an alternative physical layer (PHY) at the lower THz frequencyrange between 252 GHz and 325 GHz for switched point-to-point links. Two PHY modes are definedthat enable data... View More
Document History
January 3, 2018
IEEE Standard for High Data Rate Wireless Multi-Media Networks Amendment 3: Extending the Physical Layer (PHY) Specification for Millimeter Wave to Operate from 57.0 GHz to 71 GHz
Extend the RF channelization of the millimeter wave PHY to allow for use of the spectrum up to 71 GHz.
June 7, 2017
IEEE Standard for High Data Rate Wireless Multi-Media Networks--Amendment 1: High-Rate Close Proximity Point-to-Point Communications
An alternative physical layer (PHY) and a modified medium access control (MAC) layeris defined in this amendment.Two PHY modes have been defined that enable data rates up to 100 Gb/s using the 60 GHz...
June 1, 2017
IEEE Draft Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment for a 100 Gb/s wireless switched point-to-point physical layer
An alternative physical layer (PHY) at the lower THz frequency range between 252 GHz and 325 GHz for switched point-to-point links is defined in this amendment. Two PHY modes are defined that enable...
January 1, 2017
IEEE Standard for High Data Rate Wireless Multi-Media Networks--Amendment 1: High-Rate Close Proximity Point-to-Point Communications
An alternative physical layer (PHY) and a modified medium access control (MAC) layeris defined in this amendment.Two PHY modes have been defined that enable data rates up to 100 Gb/s using the 60 GHz...
January 1, 2017
IEEE Draft Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment for a 100 Gb/s wireless switched point-to-point physical layer
This amendment defines an alternative physical layer (PHY) at the lower THz frequencyrange between 252 GHz and 325 GHz for switched point-to-point links. Two PHY modes are definedthat enable data...
January 1, 2017
IEEE Draft Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment for a 100 Gb/s wireless switched point-to-point physical layer
This amendment defines an alternative physical layer (PHY) at the lower THz frequencyrange between 252 GHz and 325 GHz for switched point-to-point links. Two PHY modes are definedthat enable data...
P802.15.3d/D4, May 2017
January 1, 2017
IEEE Approved Draft Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment for a 100 Gb/s wireless switched point-to-point physical layer
This amendment defines an alternative physical layer (PHY) at the lower THz frequencyrange between 252 GHz and 325 GHz for switched point-to-point links. Two PHY modes are definedthat enable data...
January 1, 2017
IEEE Approved Draft Standard for High Data Rate Wireless Multi-Media Networks Amendment Extending the Physical layer (PHY) specification for millimeter wave to operate from 57.0 GHz to 71 GHz
Extend the RF channelization of the millimeter wave PHY to allow for use of the spectrum up to 71 GHz.
July 25, 2016
IEEE Standard for High Data Rate Wireless Multi-Media Networks
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and...
January 1, 2016
IEEE Draft Standard for High Data Rate Wireless Multi-Media Networks
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and...
January 1, 2016
IEEE Draft Standard for High Data Rate Wireless Multi-Media Networks
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and...
January 1, 2016
IEEE Approved Draft Standard for High Data Rate Wireless Multi-Media Networks
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and...
January 1, 2016
IEEE Draft Standard for Information Technology-- Local and Metropolitan Area Networks-- Specific Requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment: High-Rate Close Proximity Point-to-Point Communications
This amendment defines an alternative physical layer (PHY) and a modified medium accesscontrol (MAC) layer.Two PHY modes have been defined that enable data rates up to 100 Gb/s using the 60 GHz band....
January 1, 2016
IEEE Draft Standard for Information Technology-- Local and Metropolitan Area Networks-- Specific Requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment: High-Rate Close Proximity Point-to-Point Communications
This amendment defines an alternative physical layer (PHY) and a modified medium accesscontrol (MAC) layer.Two PHY modes have been defined that enable data rates up to 100 Gb/s using the 60 GHz band....
January 1, 2016
IEEE Draft Standard for Information Technology-- Local and Metropolitan Area Networks-- Specific Requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment: High-Rate Close Proximity Point-to-Point Communications
This amendment defines an alternative physical layer (PHY) and a modified medium accesscontrol (MAC) layer.Two PHY modes have been defined that enable data rates up to 100 Gb/s using the 60 GHz band....
January 1, 2016
IEEE Draft Standard for Information Technology-- Local and Metropolitan Area Networks-- Specific Requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment: High-Rate Close Proximity Point-to-Point Communications
This amendment defines an alternative physical layer (PHY) and a modified medium accesscontrol (MAC) layer.Two PHY modes have been defined that enable data rates up to 100 Gb/s using the 60 GHz band....
January 1, 2015
IEEE Draft Standard for High Data Rate Wireless Multi-Media Networks
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and...
October 12, 2009
IEEE Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Amendment 2: Millimeter-wave-based Alternative Physical Layer Extension
This amendment defines and alternative physical layer (PHY) for IEEE Std 802.15.3-2003. Three PHY modes have been defined that enable data rates in excess of 5 Gb/s using the 60 GHz band. A beam...
January 1, 2009
IEEE Draft Amendment to IEEE Standard for Information technology--telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPANs): Amendment 2: Millimeter-wave based Alternative Physical Layer Extension
This project will define a 25 to 100 GHz (millimeter wave) alternative PHY clause for higher data rate amendment to Standard 802.15.3-2003. This frequency range allows for the USA and Japanese...
January 1, 2009
IEEE Draft Amendment to IEEE Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPANs): Amendment 2: Millimeter-wave based Alternative Physical Layer Extension
(Amendment to IEEE Std 802.15.3-2003). This project will define a 25 to 100 GHz (millimeter wave) alternative PHY clause for higher data rate amendment to Standard 802.15.3-2003. This frequency range...
January 1, 2009
IEEE Draft Amendment to IEEE Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks Specific requirements Part 15.3c: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPANs): Amendment 2: Millimeter-wave based Alternative Physical Layer Extension
This project will define a 25 to 100 GHz (millimeter wave) alternative PHY clause for higher data rate amendment to Standard 802.15.3-2003. This frequency range allows for the USA and Japanese...
May 5, 2006
IEEE Standard for IEEE Amendment to Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN): Amendment to MAC Sublayer
This amendment provides corrections and optimizations to IEEE Std 802.15.3-2003. The management service access points (SAPs) have been completely updated to create a consistent, logical interface. As...
January 1, 2005
Approved Amendment to Standard for Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks Specific Requirements - Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Amendment to Mac Sublayer (Amendment to IEEE Std 802.15.3-2003) Replaced by IEEE 802.15.3B-2005
A description is not available for this item.
September 29, 2003
IEEE Standard for Information technology-- Local and metropolitan area networks-- Specific requirements-- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN)
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and multiple...
January 1, 2003
IEEE Draft Standard for Telecommunications and Information Exchange Between Systems -- LAN/MAN Specific Requirements -- Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPAN) Replaced by IEEE 802.15.3-2003
A description is not available for this item.