IEC - International Electrotechnical Commission - ISO 8860-2:1987/COR1:1990

Corrigendum 1 - Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 November 1990
Status: withdrawn
Page Count: 1
ICS Code (Magnetic disks): 35.220.21

Document History

ISO 8860-2:1987/COR1:1990
November 8, 1990
Corrigendum 1 - Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format
A description is not available for this item.
July 2, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format
Specifies the track layout, the track format and the characteristics of recorded signals. Provides for full data interchange between data processing systems together with the ISO standards 8860-1 and...
Advertisement