IEC - International Electrotechnical Commission - ISO 8860-1:1987/COR1:1990

Corrigendum 1 - Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 November 1990
Status: withdrawn
Page Count: 1
ICS Code (Magnetic disks): 35.220.21

Document History

ISO 8860-1:1987/COR1:1990
November 8, 1990
Corrigendum 1 - Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
A description is not available for this item.
July 2, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
Provides the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data...
Advertisement