IEC - International Electrotechnical Commission - IEC 62604-2:2017

Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 2: Guidelines for the use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2017
Status: revised
Page Count: 24
ICS Code (Piezoelectric devices): 31.140
abstract:

IEC 62604-2:2017 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in mobile... View More

Document History

September 1, 2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 2: Guidelines for the use
IEC 62604-2:2022 is available as IEC 62604-2:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
September 1, 2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 2: Guidelines for the use
IEC 62604-2:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62604-2:2017
November 29, 2017
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 2: Guidelines for the use
IEC 62604-2:2017 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in mobile...
November 28, 2011
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 2: Guideline for the use
IEC 62604-2:2011 concerns the duplexers, which can separate receiving signal from transmitting signal and are key components for two-way radio communications. They are generally used in mobile phones...
Advertisement