IEC - International Electrotechnical Commission - ISO/IEC 17025:2017

General requirements for the competence of testing and calibration laboratories

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2017
Status: published
Page Count: 30
ICS Code (Product and company certification. Conformity assessment): 03.120.20
abstract:

ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories.
ISO/IEC 17025:2017 is applicable to all organizations... View More

Document History

ISO/IEC 17025:2017
November 29, 2017
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories. ISO/IEC 17025:2017 is applicable to all organizations performing...
Corrigendum 1 - General requirements for the competence of testing and calibration laboratories -
A description is not available for this item.
May 12, 2005
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
December 16, 1999
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.
Advertisement