IEC - International Electrotechnical Commission - ISO 6596-1:1985
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1.9 tpmm (48 tpi), on one side - Part 1: Dimensional, physical and magnetic characteristics
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 April 1985 |
| Status: | withdrawn |
| Page Count: | 16 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Shows dimensional, physical and magnetic characteristics of 130 mm (5,25 in) flexible disk cartridges recorded at 7 958 ftprad on one side using two frequency so as to provide physical... View More
Document History
ISO 6596-1:1985
April 11, 1985
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1.9 tpmm (48 tpi), on one side - Part 1: Dimensional, physical and magnetic characteristics
Shows dimensional, physical and magnetic characteristics of 130 mm (5,25 in) flexible disk cartridges recorded at 7 958 ftprad on one side using two frequency so as to provide physical...