IEC - International Electrotechnical Commission - IEC 63010-1:2017
Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V - Part 1: General requirements and cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2017 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 63010-1:2017(E) applies to cables with insulation and sheaths based on halogen-free thermoplastic compounds for use with small devices and for short connections to desktop electrical... View More
Document History
IEC 63010-1:2017
November 22, 2017
Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V - Part 1: General requirements and cables
IEC 63010-1:2017(E) applies to cables with insulation and sheaths based on halogen-free thermoplastic compounds for use with small devices and for short connections to desktop electrical appliances...