IEC - International Electrotechnical Commission - ISO/IEC 24709-1:2017
Information technology - Conformance testing for the biometric application programming interface (BioAPI) - Part 1: Methods and procedures
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 November 2017 |
| Status: | published |
| Page Count: | 353 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24709-1:2017 specifies the concepts, framework, test methods, and criteria required to test conformity of biometric products claiming conformance to BioAPI (see ISO/IEC 19784-1).... View More
Document History
ISO/IEC 24709-1:2017
November 15, 2017
Information technology - Conformance testing for the biometric application programming interface (BioAPI) - Part 1: Methods and procedures
ISO/IEC 24709-1:2017 specifies the concepts, framework, test methods, and criteria required to test conformity of biometric products claiming conformance to BioAPI (see ISO/IEC 19784-1). Guidelines...
January 29, 2007
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 1: Methods and procedures
ISO/IEC 24709-1:2007 specifies the concepts, framework, test methods and criteria required to test conformity of biometric products claiming conformance to BioAPI (ISO/IEC 19784-1). Guidelines for...