IEC - International Electrotechnical Commission - IEC 63010-2:2017

Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V - Part 2: Test methods

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 November 2017
Status: replaced
Page Count: 9
ICS Code (Cables): 29.060.20
abstract:

IEC 63010-2:2017(E) specifies test methods that are particular for cables with insulation and sheath based on halogen-free thermoplastic compounds having rated voltage up to and including 300/300... View More

Document History

IEC 63010-2:2017
November 22, 2017
Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V - Part 2: Test methods
IEC 63010-2:2017(E) specifies test methods that are particular for cables with insulation and sheath based on halogen-free thermoplastic compounds having rated voltage up to and including 300/300 V...
Advertisement