IEC - International Electrotechnical Commission - IEC 61076-2-111:2017
Connectors for electrical and electronic equipment - Product requirements - Part 2-111: Circular connectors - Detail specification for power connectors with M12 screw-locking
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 December 2017 |
| Status: | published |
| Page Count: | 71 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61076-2-111:2017 specifies 4 to 6-way circular connectors with M12 screw-locking with current ratings up to 16 A and voltage ratings of 63 V or 630 V, that are typically used for power supply... View More
Document History
IEC 61076-2-111:2017
December 7, 2017
Connectors for electrical and electronic equipment - Product requirements - Part 2-111: Circular connectors - Detail specification for power connectors with M12 screw-locking
IEC 61076-2-111:2017 specifies 4 to 6-way circular connectors with M12 screw-locking with current ratings up to 16 A and voltage ratings of 63 V or 630 V, that are typically used for power supply and...