IEC - International Electrotechnical Commission - ISO 8630-3:1987

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 June 1987
Status: withdrawn
Page Count: 8
ICS Code (Magnetic disks): 35.220.21
abstract:

Applies, as part 3 of ISO 8630, to track format B for 80 tracks. Defines the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in ), 13262 ftprad... View More

Document History

November 19, 1992
Corrigendum 1 - Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
A description is not available for this item.
ISO 8630-3:1987
June 18, 1987
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
Applies, as part 3 of ISO 8630, to track format B for 80 tracks. Defines the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in ), 13262 ftprad flexible...
Advertisement