IEC - International Electrotechnical Commission - ISO 7487-3:1986

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 November 1986
Status: withdrawn
Page Count: 8
ICS Code (Magnetic disks): 35.220.21
abstract:

Defines the quality of recorded signals, the track layout, and a track format (format B) to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data... View More

Document History

Corrigendum 1 - Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
A description is not available for this item.
ISO 7487-3:1986
November 20, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
Defines the quality of recorded signals, the track layout, and a track format (format B) to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data processing...
Advertisement