IEC - International Electrotechnical Commission - IEC 60942:2017

Electroacoustics - Sound calibrators

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2017
Status: published
Page Count: 112
ICS Code (Electroacoustics): 17.140.50
ICS Code (Immunity): 33.100.20
abstract:

IEC 60942:2017 is also available as IEC 60942:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60942:2017
November 29, 2017
Electroacoustics - Sound calibrators
IEC 60942:2017 is also available as IEC 60942:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 29, 2017
Electroacoustics - Sound calibrators
IEC 60942:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 30, 2003
Electroacoustics - Sound calibrators
Specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and greatest for class 2...
October 9, 2000
Amendment 1 - Electroacoustics - Sound calibrators
Specifies requirements for sound calibrators with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together...
November 18, 1997
Electroacoustics - Sound calibrators
Specifies the performance requirements for three classes of sound calibrator. Sound calibrators are designed to produce a known effective sound pressure level or levels at a specified frequency or...
September 22, 1988
Sound calibrators
Specifies the performance requirements for three classes of sound calibrator. Sound calibrators are designed to produce a known effective sound pressure level or levels at a specified frequency or...
Advertisement