IEC - International Electrotechnical Commission - ISO 8860-2:1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 July 1987 |
| Status: | withdrawn |
| Page Count: | 10 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Specifies the track layout, the track format and the characteristics of recorded signals. Provides for full data interchange between data processing systems together with the ISO standards 8860-1... View More
Document History
November 8, 1990
Corrigendum 1 - Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format
A description is not available for this item.
ISO 8860-2:1987
July 2, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format
Specifies the track layout, the track format and the characteristics of recorded signals. Provides for full data interchange between data processing systems together with the ISO standards 8860-1 and...