IEC - International Electrotechnical Commission - ISO/IEC 7816-11:2017

Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 December 2017
Status: revised
Page Count: 26
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 7816-11:2017 specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data... View More

Document History

April 4, 2022
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
ISO/IEC 7816-11:2022 This document specifies security-related interindustry commands that are intended to be used for personal verification through biometric methods in integrated circuit cards. It...
ISO/IEC 7816-11:2017
December 1, 2017
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
ISO/IEC 7816-11:2017 specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure...
March 17, 2004
Identification cards -- Integrated circuit cards -- Part 11: Personal verification through biometric methods
ISO/IEC 7816-11:2004 specifies the usage of interindustry commands and data objects related to personal verification through biometric methods in integrated circuit cards. The interindustry commands...
Advertisement