IEC - International Electrotechnical Commission - ISO 8630-1:1987

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 June 1987
Status: withdrawn
Page Count: 16
ICS Code (Magnetic disks): 35.220.21
abstract:

Defines the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data interchange... View More

Document History

ISO 8630-1:1987
June 18, 1987
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
Defines the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data interchange...
Advertisement