IEC - International Electrotechnical Commission - ISO/IEC 14165-151:2017
Information technology - Fibre channel - Part 151: Fibre Channel BaseT (FC-BaseT)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2017 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14165-151:2017(E) This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142 to transport Fibre Channel... View More
Document History
ISO/IEC 14165-151:2017
November 29, 2017
Information technology - Fibre channel - Part 151: Fibre Channel BaseT (FC-BaseT)
ISO/IEC 14165-151:2017(E) This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142 to transport Fibre Channel over...