IEC - International Electrotechnical Commission - ISO 8860-1:1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 July 1987 |
| Status: | withdrawn |
| Page Count: | 22 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Provides the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data... View More
Document History
November 8, 1990
Corrigendum 1 - Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
A description is not available for this item.
ISO 8860-1:1987
July 2, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
Provides the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data...