IEC - International Electrotechnical Commission - IEC 60335-2-102:2017

Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 December 2017
Status: published
Page Count: 16
ICS Code (Gas heaters): 97.100.20
ICS Code (Solid fuel heaters): 97.100.30
ICS Code (Domestic safety): 13.120
abstract:

IEC 60335-2-102:2017 is available as IEC 60335-2-102:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

IEC 60335-2-102:2017
December 8, 2017
Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
IEC 60335-2-102:2017 is available as IEC 60335-2-102:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 8, 2017
Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
IEC 60335-2-102:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-102:Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
IEC 60335-2-102:2004+A1:2008+A2:2012 Deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being...
Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
Deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being not more than 250 V for single-phase...
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
A description is not available for this item.
March 17, 2004
Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
Deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being not more than 250 V for single-phase...
Advertisement