IEC - International Electrotechnical Commission - ISO/IEC 8824-1:2015/COR1:2017

Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 October 2017
Status: revised
Page Count: 1
ICS Code (Presentation layer): 35.100.60

Document History

June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 1: Specification of basic notation
This document provides a standard notation called Abstract Syntax Notation One (ASN.1) that is used for the definition of data types, values, and constraints on data types. This document: – defines a...
Amendment 1 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation - Relaxing imports clause to allow importation of definitions from new versions of a given module
A description is not available for this item.
Corrigendum 3 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
September 19, 2018
Corrigendum 2 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
ISO/IEC 8824-1:2015/COR1:2017
October 19, 2017
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
ISO/IEC 8824-1:2015 provides a standard notation called Abstract Syntax Notation One (ASN.1) that is used for the definition of data types, values, and constraints on data types. ISO/IEC...
September 17, 2014
Corrigendum 2 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation -
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation
ISO/IEC 8824-1:2008 specifies a standard notation called Abstract Syntax Notation One (ASN.1) that is used for the definition of data types, values, and constraints on data types. ISO/IEC...
Amendment 4 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - PER encoding instructions
A description is not available for this item.
Amendment 3 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Time type support
A description is not available for this item.
February 15, 2006
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation -
A description is not available for this item.
Amendment 2 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Alignment with changes made to ITU-T Rec. X.660 ISO/IEC 9834-1 for identifiers in object identifier value notation
A description is not available for this item.
September 27, 2004
Amendment 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Support for EXTENDED-XER
A description is not available for this item.
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation
ISO/IEC 8824-1:2002 provides a notation called Abstract Syntax Notation One (ASN.1) for defining the syntax of information data. It defines a number of simple data types and specifies a notation for...
Advertisement