IEC - International Electrotechnical Commission - ISO 5654-2:1985

Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using two- frequency recording at 13 262 ftprad, 1.9 tpmm (48 tpi), on one side - Part 2: Track format

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 1985
Status: withdrawn
Page Count: 9
ICS Code (Magnetic disks): 35.220.21
abstract:

Prescribes quality of recorded signals, track layout and track format used on 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13 262 ftprad on one side so as to provide... View More

Document History

ISO 5654-2:1985
December 5, 1985
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using two- frequency recording at 13 262 ftprad, 1.9 tpmm (48 tpi), on one side - Part 2: Track format
Prescribes quality of recorded signals, track layout and track format used on 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13 262 ftprad on one side so as to provide...
Advertisement