IEC - International Electrotechnical Commission - ISO 5654-1:1984
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on one side - Part 1: Dimensional, physical and magnetic characteristics
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 November 1984 |
| Status: | withdrawn |
| Page Count: | 16 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Defines dimensional, physical and magnetic characteristics of the 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13 262 ftprad on one side so as to provide physical... View More
Document History
ISO 5654-1:1984
November 1, 1984
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on one side - Part 1: Dimensional, physical and magnetic characteristics
Defines dimensional, physical and magnetic characteristics of the 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13 262 ftprad on one side so as to provide physical...