IEC - International Electrotechnical Commission - IEC/IEEE 62704-3:2017

Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 3: Specific requirements for using the finite difference time domain (FDTD) method for SAR calculations of mobile phones

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 October 2017
Status: published
Page Count: 72
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC/IEEE 62704-3:2017 defines the concepts, techniques, benchmark phone models, validation procedures, uncertainties and limitations of the finite difference time domain (FDTD) technique when used... View More

Document History

IEC/IEEE 62704-3:2017
October 26, 2017
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 3: Specific requirements for using the finite difference time domain (FDTD) method for SAR calculations of mobile phones
IEC/IEEE 62704-3:2017 defines the concepts, techniques, benchmark phone models, validation procedures, uncertainties and limitations of the finite difference time domain (FDTD) technique when used...
Advertisement