IEC - International Electrotechnical Commission - IEC/IEEE 62704-1:2017
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 1: General requirements for using the finite difference time-domain (FDTD) method for SAR calculations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 October 2017 |
| Status: | published |
| Page Count: | 81 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
abstract:
IEC/IEEE 62704-1:2017(E) defines the methodology for the application of the finite-difference time domain (FDTD) technique when used for determining the peak spatial-average specific absorption... View More
Document History
IEC/IEEE 62704-1:2017
October 26, 2017
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 1: General requirements for using the finite difference time-domain (FDTD) method for SAR calculations
IEC/IEEE 62704-1:2017(E) defines the methodology for the application of the finite-difference time domain (FDTD) technique when used for determining the peak spatial-average specific absorption rate...