IEC - International Electrotechnical Commission - ISO 2132:1972

Offset duplicators - Attachment features of plates

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 February 1972
Status: withdrawn
Page Count: 1
ICS Code (Reproduction equipment): 37.100.10
abstract:

Lays down a method of attaching an offset plate to a duplicating machine. Specifies the diameter and the spacing of holes and their position tolerance. Cover single edge and double edge punched... View More

Document History

April 1, 1975
Amendment 1 - Offset duplicators - Attachment features of plates
A description is not available for this item.
ISO 2132:1972
February 1, 1972
Offset duplicators - Attachment features of plates
Lays down a method of attaching an offset plate to a duplicating machine. Specifies the diameter and the spacing of holes and their position tolerance. Cover single edge and double edge punched...
Advertisement