IEC - International Electrotechnical Commission - IEC 60794-1-22:2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 October 2017 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-22:2017 is available as IEC 60794-1-22:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
October 5, 2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
IEC 60794-1-22:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-1-22:2017
October 5, 2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
IEC 60794-1-22:2017 is available as IEC 60794-1-22:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 12, 2012
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental tests methods
IEC 60794-1-22:2012(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...