IEC - International Electrotechnical Commission - ISO 3275:1974

Information processing - Implementation of the 7- bit coded character set and its 7- bit and 8- bit extensions on 3,81 mm magnetic cassette for data interchange

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 November 1974
Status: published
Page Count: 1
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
ICS Code (Coding of character sets): 35.040.10
abstract:

Defines the implementation of the 7-bit coded character set and of its 7-bit and 8-bit extentions for the interchange of data on 3.81 mm magnetic tape cassette. References: ISO 646; 2022; 3407.

Document History

ISO 3275:1974
November 1, 1974
Information processing - Implementation of the 7- bit coded character set and its 7- bit and 8- bit extensions on 3,81 mm magnetic cassette for data interchange
Defines the implementation of the 7-bit coded character set and of its 7-bit and 8-bit extentions for the interchange of data on 3.81 mm magnetic tape cassette. References: ISO 646; 2022; 3407.
Advertisement