IEC - International Electrotechnical Commission - ISO/IEC 18047-6:2017

Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 October 2017
Status: published
Page Count: 83
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 18047-6 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in... View More

Document History

ISO/IEC 18047-6:2017
October 10, 2017
Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18047-6 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in...
July 30, 2012
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18047-6:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given...
Advertisement