IEC - International Electrotechnical Commission - ISO 1113:1979

Information processing - Representation of the 7- bit coded character set on punched tape

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 February 1979
Status: published
Page Count: 2
ICS Code (Paper cards and tapes): 35.220.10
ICS Code (Coding of character sets): 35.040.10
abstract:

Provides representation of 7-bit coded character set on punched tape 25,4 mm (1 in) in width. Applicable in conjunction with ISO 646, 1154, 1729.

Document History

ISO 1113:1979
February 1, 1979
Information processing - Representation of the 7- bit coded character set on punched tape
Provides representation of 7-bit coded character set on punched tape 25,4 mm (1 in) in width. Applicable in conjunction with ISO 646, 1154, 1729.
Advertisement