IEC - International Electrotechnical Commission - IEC 60794-1-22:2017 RLV
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 October 2017 |
| Status: | published |
| Page Count: | 75 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-22:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
IEC 60794-1-22:2017 RLV
October 5, 2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
IEC 60794-1-22:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 5, 2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
IEC 60794-1-22:2017 is available as IEC 60794-1-22:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 12, 2012
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental tests methods
IEC 60794-1-22:2012(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...