IEC - International Electrotechnical Commission - ISO 962:1974

Information processing - Implementation of the 7- bit coded character set and its 7- bit and 8-bit extensions on 9- track 12,7 mm (0.5 in) magnetic tape

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 November 1974
Status: published
Page Count: 3
ICS Code (Magnetic tapes): 35.220.22
ICS Code (Coding of character sets): 35.040.10
abstract:

Specifies the representation of the 7-bit-code and its 7-bit and 8-bit extensions on an 9-track magnetic tape with a width of 12,7 mm (0,5 in).

Document History

ISO 962:1974
November 1, 1974
Information processing - Implementation of the 7- bit coded character set and its 7- bit and 8-bit extensions on 9- track 12,7 mm (0.5 in) magnetic tape
Specifies the representation of the 7-bit-code and its 7-bit and 8-bit extensions on an 9-track magnetic tape with a width of 12,7 mm (0,5 in).
Advertisement