IEC - International Electrotechnical Commission - ISO 1861:1975

Information processing - 7- track, 12,7 mm (0.5 in) wide magnetic tape for information interchange recorded at 8 rpmm (200 rpi)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 February 1975
Status: withdrawn
Page Count: 7
ICS Code (Magnetic tapes): 35.220.22
abstract:

Specifies a 7-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 6- and... View More

Document History

ISO 1861:1975
February 6, 1975
Information processing - 7- track, 12,7 mm (0.5 in) wide magnetic tape for information interchange recorded at 8 rpmm (200 rpi)
Specifies a 7-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 6- and...
Advertisement