IEC - International Electrotechnical Commission - ISO 2133:1976

Stencils for duplicators - Minimum overprint and attachment features

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 2 August 1976
Status: withdrawn
Page Count: 4
ICS Code (Reproduction equipment): 37.100.10
abstract:

Defines the dimensions of the working area of dublicating stencils intended for use with paper of sizes up to and including A4 (210 mm x 297 mm). Lays down:
- the minimum information printed... View More

Document History

ISO 2133:1976
August 2, 1976
Stencils for duplicators - Minimum overprint and attachment features
Defines the dimensions of the working area of dublicating stencils intended for use with paper of sizes up to and including A4 (210 mm x 297 mm). Lays down: - the minimum information printed on the...
Advertisement