IEC - International Electrotechnical Commission - ISO 3407:1983
Information processing - Information interchange on 3,81 mm (0.150 in) magnetic tape cassette at 4 cpmm (100 cpi), phase encoded at 63 ftpmm (1 600 ftpi)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 December 1983 |
| Status: | withdrawn |
| Page Count: | 23 |
| ICS Code (Cassettes and cartridges for magnetic tapes): | 35.220.23 |
abstract:
Defines the characteristics of a 3.81 mm (0.150 in) magnetic tape cassette to provide data interchange and physical interchangeability between information processing systems utilizing the ISO... View More
Document History
ISO 3407:1983
December 1, 1983
Information processing - Information interchange on 3,81 mm (0.150 in) magnetic tape cassette at 4 cpmm (100 cpi), phase encoded at 63 ftpmm (1 600 ftpi)
Defines the characteristics of a 3.81 mm (0.150 in) magnetic tape cassette to provide data interchange and physical interchangeability between information processing systems utilizing the ISO 7-bit...