IEC - International Electrotechnical Commission - ISO 6586:1980

Data processing - Implementation of the ISO 7- bit and 8- bit coded character sets on punched cards

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 November 1980
Status: published
Page Count: 5
ICS Code (Paper cards and tapes): 35.220.10
ICS Code (Coding of character sets): 35.040.10
abstract:

Defines implementation of ISO 7-bit and 8-bit coded character sets on punched cards as well as the representation of 7-bit and 8-bit combinations on 12-row punched cards. This representation is... View More

Document History

ISO 6586:1980
November 7, 1980
Data processing - Implementation of the ISO 7- bit and 8- bit coded character sets on punched cards
Defines implementation of ISO 7-bit and 8-bit coded character sets on punched cards as well as the representation of 7-bit and 8-bit combinations on 12-row punched cards. This representation is...
Advertisement