IEC - International Electrotechnical Commission - IEC 61520:2000/COR1:2017
Corrigendum 1 - Metal thermowells for thermometer sensors - Functional dimensions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 2017 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
IEC 61520:2000/COR1:2017
September 26, 2017
Corrigendum 1 - Metal thermowells for thermometer sensors - Functional dimensions
A description is not available for this item.
January 27, 2000
Metal thermowells for thermometer sensors - Functional dimensions
Specifies functional dimensions for metal thermowells for thermo-meter sensors of nominal diameters ranging from 3 mm to 8 mm for use in process control. The contents of the corrigendum of September...