IEC - International Electrotechnical Commission - ISO/IEC 29167-12:2015
Information technology - Automatic identification and data capture techniques - Part 12: Crypto suite ECC-DH security services for air interface communications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 May 2015 |
| Status: | published |
| Page Count: | 39 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 29167-12:2015 defines the crypto suite for ECC-DH for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common... View More
Document History
ISO/IEC 29167-12:2015
May 21, 2015
Information technology - Automatic identification and data capture techniques - Part 12: Crypto suite ECC-DH security services for air interface communications
ISO/IEC 29167-12:2015 defines the crypto suite for ECC-DH for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto...