IEC - International Electrotechnical Commission - IEC 61347-1:2015/AMD1:2017

Amendment 1 - Lamp controlgear - Part 1: General and safety requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 2017
Status: published
Page Count: 16
ICS Code (Other standards related to lamps): 29.140.99

Document History

IEC 61347-1:2015/AMD1:2017
September 29, 2017
Amendment 1 - Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
September 29, 2017
Lamp controlgear - Part 1: General and safety requirements
IEC 61347-1:2015+A1:2017 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This third edition...
February 19, 2015
Lamp controlgear - Part 1: General and safety requirements
IEC 61347-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 19, 2015
Lamp controlgear - Part 1: General and safety requirements
IEC 61347-1:2015 is available as IEC 61347-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
Lamp controlgear - Part 1: General and safety requirements
IEC 61347-1:2007+A1:2010+A2:2012 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. The...
November 27, 2012
Amendment 2 - Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
November 29, 2010
Lamp controlgear - Part 1: General and safety requirements
IEC 61347-1:2007+A1:2010 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. The technical...
Amendment 1 - Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
January 31, 2007
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This second edition...
September 27, 2006
Interpretation sheet 1 - Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
November 13, 2003
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
September 29, 2003
Amendment 1 - Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
October 13, 2000
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Advertisement